EN
  • EN
  • DE

PI5USB1458AZAEX

Part No PI5USB1458AZAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1CELL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 1
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x2)
Base Product Number PI5USB1458
Standard Package 3,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 504468-PI5USB1458AZAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB1458AZAEX CAD Model

Description

Introducing the PI5USB1458AZAEX from Diodes Incorporated

The PI5USB1458AZAEX is a cutting-edge USB 2.0 high-speed (480Mbps) 2:1 multiplexer/demultiplexer switch with an integrated 1.1kΩ USB detection resistor. This advanced component is designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. The PI5USB1458AZAEX is an essential building block for modern USB interfaces in a wide array of electronic devices.

With its compact footprint, the PI5USB1458AZAEX is housed in a space-saving U-DFN3030-10 package, making it an ideal solution for applications where board space is at a premium. This switch is designed to interface with a USB transceiver and two USB Hosts or Hubs, providing the flexibility to route signals as needed within your USB systems.

One of the key features of the PI5USB1458AZAEX is its low on-capacitance (CON) and on-resistance (RON), which ensures minimal signal distortion and power loss, delivering high performance and reliability. This makes the switch particularly suitable for applications that require efficient data transmission, such as smartphones, tablets, and other portable electronic devices.

The PI5USB1458AZAEX also boasts an integrated 1.1kΩ resistor for USB detection, simplifying the design process by reducing the number of external components required. This feature is particularly useful for designers looking to streamline their designs and improve overall system integrity.

Additional features include ESD protection, which safeguards the device against electrostatic discharges, and a wide operating temperature range from -40°C to +85°C, ensuring stable operation under various environmental conditions. The PI5USB1458AZAEX also supports hot insertion, which means it can be safely connected or disconnected while the system is powered on, providing greater convenience and flexibility during use.

In summary, the PI5USB1458AZAEX from Diodes Incorporated is an exceptional choice for developers seeking a high-performance USB switching solution. Its low-power consumption, robust protection features, and compact design make it a versatile component for a multitude of USB-based applications.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8060 $62.4780
30+ $3.9432 $118.2960
46+ $3.8196 $175.7016
63+ $3.6972 $232.9236
81+ $3.5736 $289.4616
109+ $3.2040 $349.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess