EN
  • EN
  • DE

TPS65020RHAR

Part No TPS65020RHAR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS / IC LI-ION POWER MGT 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034447-TPS65020RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65020
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65020RHAR CAD Model

Description

The TPS65020RHAR is a highly integrated power management integrated circuit (IC) designed by Texas Instruments, specifically engineered to meet the demanding power requirements of modern, portable, and battery-powered electronics. This compact solution is ideal for space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features:

  • Multiple Power Rails: The TPS65020RHAR includes three high-efficiency, synchronous step-down converters for core, memory, and system voltages, as well as three 200-mA low-dropout (LDO) regulators for peripheral supplies.
  • High Efficiency: This IC is designed for high efficiency across a wide range of load conditions, thanks to its 2.25 MHz fixed-frequency pulse-width modulation (PWM) operation and its ability to seamlessly transition to power-save mode during light load conditions.
  • Dynamic Voltage Scaling: The device supports dynamic voltage scaling on two step-down converters, allowing the processor to adjust core voltage as required by the workload, thereby reducing power consumption and extending battery life.
  • Integrated Power Sequencing: It comes with an integrated power sequence controller for easy system startup and shutdown, ensuring that all power rails are enabled and disabled in the correct order.
  • Programmable Voltage Settings: The TPS65020RHAR allows programmable voltage settings via an I2C interface, providing flexibility for different processor requirements.
  • Thermal and Over-Current Protection: The device includes over-temperature and over-current protection to safeguard the IC and the system it powers from damage due to excessive heat or current.

Package and Availability:

The TPS65020RHAR is available in a compact, 40-pin QFN package (RHA), which is highly suitable for space-constrained applications. This IC is part of the extensive portfolio of power management solutions from Texas Instruments, known for their reliability and performance. The TPS65020RHAR is available for order and can be sourced from various distributors, ensuring ready availability for production needs.

With its comprehensive feature set and integration, the TPS65020RHAR from Texas Instruments represents a versatile and efficient solution for advanced power management in portable electronics.

You May Also Be Interested in

SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9487 $59.7435
11+ $9.8040 $107.8440
16+ $9.4977 $151.9632
22+ $9.1913 $202.2086
29+ $8.8849 $257.6621
38+ $7.9658 $302.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess