EN
  • EN
  • DE

TL391BQDBVRQ1

Part No TL391BQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE GRADE, 36-V, SINGLE C  /  Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 430µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL391BQDBVRQ1CT,296-TL391BQDBVRQ1DKR,296-TL391BQDBVRQ1TR
Standard Package 3,000
Win Source Part Number 979113-TL391BQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TL391BQDBVRQ1 CAD Model

Description

Product Overview: TL391BQDBVRQ1 from Texas Instruments

The TL391BQDBVRQ1 is a high-performance, automotive-grade voltage comparator from Texas Instruments, designed to provide reliable and precise voltage level detection in a wide array of automotive applications. This device is part of the TLVx391 family of comparators that are known for their low power consumption and wide supply voltage range, making them ideal for battery-operated systems.

With an operating temperature range of -40°C to +125°C, the TL391BQDBVRQ1 is robust enough to withstand the harsh conditions found in automotive environments. Its small form factor, available in a SOT-23-5 package, allows for easy integration into space-constrained applications without sacrificing performance or reliability.

Key Features:

  • Voltage Supply Range: The TL391BQDBVRQ1 operates over a wide supply voltage range from 2V to 36V, or ±1V to ±18V for split supplies, accommodating a variety of automotive power systems.
  • Low Power Consumption: This comparator is designed for low power consumption, drawing only 0.4 mA of supply current, which is crucial for battery-powered applications.
  • High Accuracy: Precision voltage detection is ensured with a low input offset voltage, providing high accuracy in voltage comparison tasks.
  • Output Compatibility: The open-collector output configuration allows for direct interfacing with a variety of logic levels, enabling easy integration with other components in a system.
  • Robust Protection Features: The device includes input and output overvoltage protection, safeguarding the IC against transient conditions that are commonly encountered in automotive circuits.
  • Automotive Qualifications: The TL391BQDBVRQ1 meets stringent automotive industry standards, including AEC-Q100 qualification, ensuring reliability and performance under extreme conditions.

Applications for the TL391BQDBVRQ1 are diverse and include engine control units, battery management systems, power supply control, and any other system that requires a reliable voltage threshold detector. Texas Instruments' commitment to quality and performance makes this comparator an excellent choice for designers seeking a dependable solution for their automotive electronics needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4692 $51.6120
260+ $0.3850 $100.1000
405+ $0.3730 $151.0650
555+ $0.3610 $200.3550
720+ $0.3489 $251.2080
960+ $0.3128 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,663 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess