EN
  • EN
  • DE

SN65ELT21DGK

Part No SN65ELT21DGK
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 5-V PECL-to-TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65ELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252648-SN65ELT21DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65ELT21
Introduction Date July 01, 2008
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65ELT21DGK CAD Model

Description

Introducing the SN65ELT21DGK Differential PECL to TTL Translator

The SN65ELT21DGK is a high-speed differential PECL (Positive Emitter-Coupled Logic) to TTL (Transistor-Transistor Logic) translator designed by Texas Instruments, a leader in semiconductor technology. This device is engineered to convert two differential PECL level input signals to two TTL level output signals with minimal delay, making it an excellent choice for interfacing between systems that operate on these different logic levels.

Key Features

  • High-Speed Operation: This translator is capable of handling high-speed signals, which is essential for applications requiring fast data transmission.
  • Wide Supply Voltage Range: The SN65ELT21DGK operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with a range of PECL and TTL logic levels.
  • Differential Inputs: The differential PECL inputs provide improved noise immunity and allow for longer cable runs, which is critical in minimizing signal degradation over distance.
  • Low Power Consumption: Designed for efficiency, this device consumes low power, making it suitable for power-sensitive applications.

Applications

The SN65ELT21DGK is versatile, finding its place in numerous applications that require reliable logic level translation. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Signal distribution and transmission
  • High-frequency clock distribution

Product Specifications

The SN65ELT21DGK comes in a compact 8-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. With its industry-standard footprint, the SN65ELT21DGK is an ideal drop-in solution for system upgrades or new designs where PECL to TTL level translation is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65ELT21DGK is no exception. It is built to meet the high standards of performance and reliability that customers expect from Texas Instruments products, ensuring long-term, dependable operation in your electronic systems.

Whether you're designing a new system or upgrading an existing one, the SN65ELT21DGK offers a robust, high-speed solution for interfacing between PECL and TTL logic levels. Its combination of features and reliability make it a smart choice for your critical design requirements.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7452 $52.1588
45+ $2.2525 $101.3625
69+ $2.1821 $150.5649
95+ $2.1117 $200.6115
123+ $2.0413 $251.0799
164+ $1.8301 $300.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 622 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess