EN
  • EN
  • DE

PSN74HCS273PWR

Part No PSN74HCS273PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D-type flip-flops with clear with Schmitt-trigger inputs 20-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Height 1.2 mm
Length 6.5 mm
Number of Pins 20
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1151230-PSN74HCS273PWR
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSN74HCS273PWR CAD Model

Description

Product Overview: PSN74HCS273PWR by Texas Instruments

The PSN74HCS273PWR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This particular IC is a member of the 74HCS family, designed to offer the functionality of the standard 74LS logic family with the added benefit of advanced speed and lower power consumption.

Key Features

  • Octal D-Type Flip-Flop: The device contains eight D-type flip-flops with clear inputs, making it ideal for use in temporary storage applications, as well as for implementing single-bit memory cells.
  • Wide Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing versatile power management options suitable for various digital logic applications.
  • High-Speed CMOS Technology: Manufactured using advanced CMOS technology, the PSN74HCS273PWR ensures high-speed operation while maintaining low power dissipation.
  • Edge-Triggered Design: The flip-flops in the IC are edge-triggered, capturing data on the rising edge of the clock signal, which enhances the reliability of data transfer and synchronization within a digital system.
  • Direct Clear Input: Each flip-flop has an individual clear input that, when activated, sets the corresponding flip-flop output to low, allowing for precise control and easy resetting of the flip-flop states.

Applications

The versatility of the PSN74HCS273PWR makes it suitable for a wide range of applications, including:

  • Buffer registers
  • Data storage and retrieval systems
  • Control registers
  • Counter dividers
  • System reset logic

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which offers a compact footprint for space-constrained applications. The package is RoHS compliant and designed for surface-mount technology (SMT), facilitating easier integration into a variety of electronic assemblies.

As with all Texas Instruments products, the PSN74HCS273PWR is manufactured to high-quality standards, ensuring reliability and performance consistency for the end user. Whether for industrial, commercial, or consumer electronics, this IC provides a robust solution for digital logic operations requiring octal D-type flip-flops.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess