EN
  • EN
  • DE

LT3651EUHE-8.4#TRPBF

Part No LT3651EUHE-8.4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Part Number Series LT3651
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801711-LT3651EUHE-8.4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3651EUHE-8.4#TRPBF CAD Model

Description

Product Overview: LT3651EUHE-8.4#TRPBF

The LT3651EUHE-8.4#TRPBF is a high-efficiency, 1A monolithic single-cell Li-Ion battery charger integrated circuit from Linear Technology, a brand of Analog Devices. It is designed to efficiently charge single-cell lithium-ion batteries from a wide range of input voltage sources, making it a versatile choice for portable electronic applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.95V to 32V, which is ideal for applications that may encounter varied power supply conditions.
  • Adjustable Charge Current: Users can set the charge current from 0.1A to 1A through a single resistor, providing flexibility in charging different battery capacities.
  • Precision Charge Voltage: The LT3651EUHE-8.4#TRPBF offers a highly accurate charge voltage with a tolerance of ±0.5%, ensuring the battery is charged to its optimal voltage.
  • Programmable Charge Termination: The charger includes a programmable C/10 charge termination, which is a safety feature that stops charging the battery once it reaches a tenth of the programmed charge current.
  • Automatic Recharge: A built-in feature automatically initiates a new charging cycle if the battery voltage falls below a preset level, keeping the battery topped up.
  • Thermal Regulation: To protect the battery and the charger, the device includes thermal regulation that reduces charge current if the internal temperature of the chip exceeds a preset threshold.

Applications

The LT3651EUHE-8.4#TRPBF is suitable for a wide range of applications, including portable medical devices, handheld instruments, and industrial equipment. Its small package size and high level of integration make it particularly well-suited for space-constrained environments.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3651EUHE-8.4#TRPBF is no exception. It is available in a 3mm x 3mm QFN package and is designed to meet the rigorous standards required for industrial and automotive applications. The device is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

For engineers and designers looking for a reliable and efficient solution for charging single-cell Li-Ion batteries, the LT3651EUHE-8.4#TRPBF from Linear Technology stands out as a robust choice.

You May Also Be Interested in

Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess