CZRF52C2V4

Part No CZRF52C2V4
Manufacturer Comchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 200MW 1005 / SMD Zener Diode
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Comchip Technology
Packaging Reel
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 85 Ohms
Current - Reverse Leakage at Vr 100μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 1005 (2512 Metric)
Supplier Device Package 1005/SOD-323F
Part Number Series CZRF52C2V4
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805027-CZRF52C2V4

Description

The CZRF52C2V4 1005/SOD-323F supplier device package from Comchip Technology has a voltage - zener (nom) (Vz) of 2.4V and a tolerance of ±5%. With a medium popularity and a 71 pct. It is designed for use in surface mount mounting style components.

You May Also Be Interested in

NXP
Lowest to $0.0920
Nexperia USA Inc.
DIODE ZENER 7.5V 400MW ALF2
Lowest to $0.0390
Vishay
DIODE ZENER 3V 500MW DO35
Lowest to $0.2790
Rohm Semiconductor
DIODE ZENER 6.79V 200MW UMD2
Lowest to $0.1170
Diodes Incorporated
DIODE ZENER 3.6V 370MW SOD123
Need more? Email Us
Vishay
Zener Diode Single 15V 5% 16Ohm 500mW Automotive 2-Pin SOD-123 T/R / Small Signal Zener Diodes
Lowest to $0.0490
ON Semiconductor
DIODE ZENER 4.65V 200MW SOD923
Lowest to $0.1310
Nexperia USA Inc.
DIODE ZENER 14V 500MW ALF2
Lowest to $0.3470
Rectron USA
DIODE ZENER 8.2V 1W SMAF
Lowest to $0.0220

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.5950
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0090
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $2.2470
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940

Pricing & Ordering

$0.0703
Quantity Unit Price Ext. Price
355+ $0.1420 $50.4100
865+ $0.1160 $100.3400
1,330+ $0.1130 $150.2900
1,835+ $0.1090 $200.0150
2,360+ $0.1060 $250.1600
3,160+ $0.0950 $300.2000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,420 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention