Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-EDIP (0.321", 8.15mm)
Manufacturer Package 4-DF
Win Source Part Number 772552-DF06-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name DF06
Introduction Date June 16, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DF06-G CAD Model

Description

The Comchip Technology 772552-DF06-G is a standard single-phase diode.

  • Current Rating: 1A
  • Peak Reverse Voltage: 600V
  • Forward Voltage: 1.1V @ 1A
  • Reverse Leakage Current: 10μA @ 600V
  • Mounting Type: Through-hole
  • Package: 4-EDIP (0.321", 8.15mm)
  • Family Name: DF06
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Micro Commercial Co
1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Need more? Email Us
ECAD model for SDB104
Won-Top Electronics
1.0A BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B125C1000
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
ECAD model for RMB2S
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ECAD model for GBJ10005-BP
General Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $5.9674
ECAD model for B125C1500G
International Rectifier
THREE PHASE BRIDGE Power Modules
Need more? Email Us
ECAD model for 36MT120
GeneSiC Semiconductor
BRIDGE RECT 1P 1KV 50A KBPC-T
Need more? Email Us
ECAD model for KBPC5010T
General Semiconductor
MINIATURE GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B40C800DM
ON Semiconductor
BRIDGE RECT 1P 800V 1A 4-SDIP
Need more? Email Us
ECAD model for DF08S1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2633 $57.9260
535+ $0.2160 $115.5600
830+ $0.2091 $173.5530
1,145+ $0.2021 $231.4045
1,475+ $0.1964 $289.6900
1,975+ $0.1756 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,011 pieces
In Stock: 5,000 pieces Factory Stock: 11 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention