EN
  • EN
  • DE

SDB104

Part No SDB104
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description 1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1247410-SDB104
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDB104 CAD Model

Description

The SDB104 is a standard silicon bridge rectifier manufactured by Micro Commercial Components (MCC). It's designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. This component is commonly used in power supplies and various electronic devices requiring DC voltage.

Applications:

  • AC to DC Power Supplies: Used in linear power supplies for converting AC line voltage to DC voltage for various electronic devices.
  • Adapters and Chargers: Rectifies AC voltage from wall outlets to DC voltage for charging batteries in devices like smartphones, laptops, and other portable electronics.
  • LED Lighting: Converts AC voltage to DC voltage to power LED lighting systems.
  • Household Appliances: Found in appliances such as refrigerators, washing machines, and microwave ovens to convert AC power to DC for internal electronic circuits.
  • Industrial Equipment: Used in industrial control systems and power supplies for rectifying AC signals to DC power.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents that can occur during power-up.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency during rectification.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Simple Structure: Contains four diodes in a bridge configuration, simplifying the design and reducing the number of components required.
  • Compact Size: Available in a compact package for space-saving applications.

Benefits:

  • Efficient AC to DC Conversion: Effectively converts AC voltage to DC voltage with minimal power loss.
  • Reliable Performance: Provides consistent and stable performance in a variety of operating conditions.
  • Protection Against Reverse Voltage: Prevents current from flowing in the reverse direction, protecting sensitive electronic components.
  • Easy to Use: Simple and straightforward to integrate into electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for AC to DC rectification.

Additional Details:

The SDB104 typically comes in a through-hole or surface-mount package. Its key specifications include peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and surge forward current (IFSM). It's important to consult the datasheet for detailed electrical characteristics, thermal resistance, and maximum ratings to ensure proper application and prevent damage to the component and connected circuitry. The SDB104 is a robust and versatile bridge rectifier suitable for a wide range of applications requiring efficient and reliable AC to DC conversion.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess