Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Programmable Timer
Frequency 5MHz
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Case / Package 16-DIP
Mounting Through Hole
Win Source Part Number 204608-HCF4536BEY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4536BEY CAD Model

Description

STMicroelectronics HCF4536BEY Programmable Timer

The HCF4536BEY from STMicroelectronics is a high-performance, versatile programmable timer that is designed to cater to a wide range of timing and pulse generation applications. This integrated circuit is part of the CMOS family and offers the reliability and efficiency expected from STMicroelectronics products.

The HCF4536BEY is characterized by its programmability and flexibility, allowing designers to configure the timer for various modes of operation, such as monostable, astable, or delay timing. The device can be programmed through external resistors and capacitors to achieve precise timing ranges, making it an excellent choice for custom and adaptable timing solutions.

Featuring a wide voltage range, the HCF4536BEY operates from 3V to 15V, ensuring compatibility with both TTL and CMOS logic levels. This broad operating range makes it suitable for applications that require operation under different power conditions, including battery-powered devices, automotive electronics, and portable equipment.

The HCF4536BEY also boasts low power consumption, which is a critical attribute for energy-sensitive applications. Its CMOS technology ensures that power is only used during the state changes, thus significantly reducing the overall power requirements of the system in which it is implemented.

In terms of packaging, the HCF4536BEY comes in a standard dual-in-line package, making it easy to handle and integrate into a variety of circuit boards. Its robust design ensures that it can withstand the rigors of both the manufacturing process and long-term operation in end-user devices.

To summarize, the HCF4536BEY from STMicroelectronics is a highly programmable timer that combines versatility, low power consumption, and a wide operating voltage range. It is an ideal solution for designers looking to implement reliable timing functions in their electronic projects, from simple delay circuits to complex timing sequences.

You May Also Be Interested in

Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ECAD model for UPC617C-A
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ECAD model for NJM555V-TE1
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
ECAD model for SN54122J
ON Semiconductor
IC OSC SINGLE TIMER 8-SOIC
Lowest to $0.1785
ECAD model for MC1455BD
Rochester Electronics
MC6840CP / IC
Need more? Email Us
ECAD model for MC6840CP
Analog Devices Inc.
Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $14.6215
ECAD model for LTC6908HS6-1#WTRPBF
Texas Instruments
IC OSC TIMER SINGLE 100KHZ 8SO
Lowest to $0.4350
ECAD model for NE555PS
ON Semiconductor
IC OSC XTAL 622.08MHZ 6CLCC / Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5)
Need more? Email Us
ECAD model for NBXSBA024LNHTAG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention