EN
  • EN
  • DE

LTC6909HMS#PBF

Part No LTC6909HMS#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 16-MSOP  /  Oscillator, Silicon IC 12.5kHz ~ 6.67MHz 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tube
Type Oscillator, Silicon
Frequency 12.5kHz ~ 6.67MHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 2.4 mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting SMD (SMT)
Base Product Number LTC6909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6909HMS#PBF,LTC6909HMSPBF
Standard Package 37
Win Source Part Number 1072642-LTC6909HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6909HMS#PBF CAD Model

Description

Analog Devices Inc. LTC6909HMS#PBF Precision Oscillator

The LTC6909HMS#PBF from Analog Devices Inc. is a highly versatile, precision silicon oscillator designed to meet a wide range of frequency generation requirements. With an extensive frequency range and the capability to generate multiple output phases, this device is an excellent choice for complex timing solutions in modern electronic applications.

Constructed with cutting-edge technology, the LTC6909HMS#PBF offers programmable frequencies from 1kHz to 68MHz, which can be finely tuned with a single external resistor. This feature simplifies the design process by eliminating the need for multiple crystal oscillators or complex PLL-based solutions. Additionally, the device can generate up to eight different output phases, ranging from 0° to 315°, in 45° increments, making it ideal for applications requiring precise phase alignment, such as clock distribution networks and polyphase systems.

The LTC6909HMS#PBF is housed in a compact MSOP-10 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. It operates over a supply voltage range of 2.25V to 5.5V, providing flexibility for varying power supply requirements and enabling use in both portable and fixed electronic devices.

This precision oscillator features a low jitter and high-frequency stability, which is crucial for applications where signal integrity and timing precision are paramount. It is commonly used in communication systems, medical devices, industrial control systems, and any other application where reliable and accurate timing signals are necessary.

The LTC6909HMS#PBF also includes an output enable pin, which allows the user to disable the output to save power or to synchronize the startup of multiple devices. This power-saving feature is particularly beneficial for battery-operated devices where power efficiency is a critical concern.

In summary, the LTC6909HMS#PBF from Analog Devices Inc. is a high-performance, flexible oscillator solution that simplifies the generation of precise frequencies and phases, making it a valuable component for a diverse range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
NEC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $44.4899

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2600 $72.7800
6+ $19.9056 $119.4336
8+ $19.2836 $154.2688
11+ $18.6615 $205.2765
14+ $18.0395 $252.5530
19+ $16.1733 $307.2927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess