Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Tray
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1600V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 12.5A
Current - Reverse Leakage @ Vr 100μA @ 1600V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting QC Terminal
Package 5-Square, SCVB
Manufacturer Package SCVB
Win Source Part Number 793960-SC35VB160-G
Popularity Medium
Supply and Demand Status Limited
Family Name SC35VB160
Introduction Date December 25, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SC35VB160-G CAD Model

Description

The Comchip Technology 793960-SC35VB160-G is a three phase standard technology diode type electronic component.

  • Diode Type: Standard Technology
  • Current Average Rectified: 35A
  • Current Reverse Leakage: 100μA @ 1600V
  • Family Name: SC35VB160
  • Category: Discrete Semiconductor Products
  • Voltage Peak Reverse: 1600V
  • Voltage Forward: 1.1V @ 12.5A
  • Operating Temperature: -55°C ~ 150°C (TJ)
  • Estimated EOL Date: 2027

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Lowest to $120.0843
ECAD model for VS-160MT120KPBF
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ECAD model for GBL06-G
Vishay
Glass Passivated Single-Phase Bridge Rectifier | BRIDGE RECT 1PHASE 800V 2.3A GBU
Lowest to $0.3661
ECAD model for G3SBA80-E3/51
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
ECAD model for VS-2KBB100R
Vishay
BRIDGE RECT 3P 1.2KV 110A MT-K
Need more? Email Us
ECAD model for VS-110MT120KPBF
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
ECAD model for VS-60MT120KPBF
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $67.6561
ECAD model for VUO82-14NO7
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
ECAD model for B485C-2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention