Products specifications Report Issue?

Manufacturer Comset Semiconductor
Win Source Part Number 1151858-BC107C
Manufacturer Homepage comset.halfin.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC107C CAD Model

Description

The BC107C is a silicon NPN bipolar junction transistor (BJT) manufactured by Comset Semiconductor. It is primarily designed for general-purpose amplification and switching applications. The 'C' suffix typically indicates a specific gain range within the BC107 family, offering tighter control over the transistor's amplification characteristics.

Applications

  • Low-noise audio amplifiers
  • Small-signal amplification
  • Switching circuits
  • Oscillator circuits
  • General-purpose linear amplifiers

Features

  • NPN Transistor: Standard NPN configuration for widespread use.
  • Low Noise: Suitable for applications where low noise is critical.
  • High Gain (hFE): Provides efficient amplification of small signals.
  • Low Saturation Voltage: Reduces power dissipation in switching applications.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.

Benefits

  • Improved Audio Quality: Low noise characteristics enhance audio signal clarity.
  • Efficient Amplification: High gain allows for effective amplification with fewer components.
  • Reliable Switching: Low saturation voltage ensures efficient switching operation.
  • Versatile Application: Can be used in a wide range of amplifier and switching circuits.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The BC107C is commonly packaged in a TO-18 or TO-92 package, both of which are through-hole packages suitable for easy mounting on printed circuit boards. Key specifications include a collector-emitter voltage (VCEO) of typically 45V, a collector current (IC) of around 0.2A (200mA), and a power dissipation (PD) of approximately 0.3W (300mW). The DC current gain (hFE) for the BC107C variant typically falls within a specific range, such as 200 to 450, ensuring consistent amplification performance. The operating and storage junction temperature range is typically from -65°C to +150°C.

When using the BC107C, it's important to ensure that the maximum voltage, current, and power dissipation ratings are not exceeded to prevent damage to the transistor. Proper biasing techniques are essential for achieving stable and linear operation in amplifier applications. Detailed datasheets from manufacturers like Comset Semiconductor provide comprehensive information on device characteristics and application guidelines.

You May Also Be Interested in

Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Panjit
TRANS PNP 60V 0.5A SOT23
Lowest to $0.0294
ECAD model for MMBTA55_R1_00001
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention