EN
  • EN
  • DE

BC807-25LVL

Part No BC807-25LVL
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description BC807-25L/SOT23/TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 1V
Power - Max 250 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377084-BC807-25LVL
Ultra Librarian 3D Model Ultra Librarian BC807-25LVL CAD Model

Description

The BC807-25LVL is a PNP bipolar transistor designed for general-purpose amplification and switching applications from Nexperia USA Inc.

  • Series: Automotive
  • AEC-Q101 Qualified: Yes
  • Maximum Collector Current: 500mA
  • Maximum Collector-Emitter Voltage: 45V
  • DC Current Gain: 160 @ a collector current of 100mA and a collector-emitter voltage of 1V
  • Saturation Voltage: 700mV @ a base current of 50mA and a collector current of 500mA
  • Transition Frequency: 80MHz
  • Package: SOT-23-3
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0201 $57.7875
6,135+ $0.0189 $115.9515
9,495+ $0.0182 $172.8090
13,700+ $0.0169 $231.5300
17,735+ $0.0163 $289.0805
22,225+ $0.0156 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess