EN
  • EN
  • DE

193-4MSR

Part No 193-4MSR
Manufacturer CTS Electrocomponents
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 50MA 24V / Side Actuated, Through Hole DIP Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CTS Electrocomponents
Packaging Reel
Circuit SPST
Number of Positions 4
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Style Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.486" (12.34mm)
Electrical Life 7,000 Cycles
Manufacturer Pack Quantity 350
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809358-193-4MSR
Ultra Librarian 3D Model Ultra Librarian 193-4MSR CAD Model

Description

The 193-4MSR is an electronic component manufactured by CTS Electrocomponents. The Win Source Part Number for this product is 809358-193-4MSR.

  • Voltage Rating: 24VDC
  • Current Rating: 50mA
  • Mounting Type: Surface Mount
  • Termination Style: Gull Wing
  • Actuator Type: Piano
  • Circuit: SPST
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7358
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
E-SWITCH
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess