EN
  • EN
  • DE

194-2MST

Part No 194-2MST
Manufacturer CTS Electrocomponents
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 0.05A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST
Number of Positions 2
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.311" (7.90mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1552612-194-2MST
Ultra Librarian 3D Model Ultra Librarian 194-2MST CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
DMR02TVTR Apem DIP Switches / SIP Switches DIP SWITCH DM LOW PROFILE datasheet, inventory, & pricing.
Need more? Email Us
ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 1 Position Through Hole,P=2.54mm Slide, Rocked 25mA 24V
Lowest to $0.4399
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.3284
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 8 Position Surface Mount,P=1.27mm Slide, Recessed 25mA 24V
Lowest to $0.8797
Nidec Copal Electronics
SWITCH ROTARY DIP HEX 0.1A 5V
Lowest to $7.2762
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
SM Switch Co., Ltd.
Dip Switch 2 Position Piano Key
Lowest to $0.3935

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess