EN
  • EN
  • DE

B4305C

Part No B4305C
Manufacturer TE Connectivity
Catalog RF Antennas
Description RF ANTENNA Whip, Straight NMO Base Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Laird
Packaging Bulk
Part Status Obsolete
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 440MHz
Frequency Range 430MHz ~ 450MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 5dBi
Termination NMO
Mounting Type Base Mount
Height (Max) 36.000" (914.40mm)
Base Product Number B4305
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8529.10.9100
Win Source Part Number 1477996-B4305C
Ultra Librarian 3D Model Ultra Librarian B4305C CAD Model

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess