Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr CTS-Frequency Controls
Series MP
Package Bulk
Product Status Active
Type MHz Crystal
Frequency 4 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance Series
ESR (Equivalent Series Resistance) 100 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/U
Size / Dimension 0.427" L x 0.150" W (10.85mm x 3.80mm)
Height - Seated (Max) 0.530" (13.46mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0030
California Prop 65 Warning Information
Win Source Part Number 643205-MP04A
Ultra Librarian 3D Model Ultra Librarian MP04A CAD Model

Description

The MP04A is a 4 MHz crystal from the MP series from CTS-Frequency Controls.

  • Frequency: 4 MHz
  • Series: MP
  • Mounting Type: Through-hole
  • Package Size/Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm)
  • Height - Seated (Max): 0.530" (13.46mm)
  • Standard Package Quantity: 100 pieces
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Operating Mode: Series
  • Load Capacitance: Series
  • Operating Temperature: -20°C to 70°C
  • MSL: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8541.60.0030
  • Manufacturer: CTS-Frequency Controls
  • Status: Active

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 38.4000MHZ 7PF SMD
Lowest to $2.1682
ECAD model for FW384WFIN1
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Lowest to $0.1212
ECAD model for 7M25090002
AVX Corp/Kyocera Corp
XTAL OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for KC2520Z24.0000C1KX00
CTS-Frequency Controls
XTAL OSC XO 19.6608MHZ HCMOS TTL
Need more? Email Us
ECAD model for MXO45T-2C-19M6608
Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Lowest to $0.4549
ECAD model for FL2500316Z
Silicon Labs
XTAL OSC XO 230.0000MHZ LVPECL
Lowest to $25.0891
ECAD model for 531EA230M000DGR
Hosonic Electronic Co., Ltd
XTAL 2016 24MHZ,10PF
Lowest to $0.1037
ECAD model for E1SB24E000007E
TXC CORPORATION
MEMS OSC XO 40.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for TA-40.000MBD-T
Abracon LLC
MEMS OSC XO 133.3330MHZ LVCMOS
Need more? Email Us
ECAD model for ASDMB-133.333MHZ-XY-T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention