EN
  • EN
  • DE

13844

Part No 13844
Manufacturer Desco
Catalog Misc Products
Description DESICCANT PAK PAIL 300
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Clean Room Treatments, Cleaners, Wipes
Mfr Desco
Series Desi Pak®
Package Pail
Product Status Active
Cleaner, Treatment Type Desiccant
Usage Moisture Absorption
Specifications Montmorillonite Clay
Quantity 300 (4" L x 2" W)
Shelf Life 36 Months
Shelf Life Start Date of Manufacture
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 2811.22.5000
Win Source Part Number 853962-13844
Ultra Librarian 3D Model Ultra Librarian 13844 CAD Model

Description

The 853962-13844 is a pail of Desi Pak® clean room treatments and cleaners.

  • Product: Desi Pak®
  • Material: Montmorillonite Clay
  • Features: Moisture Absorption
  • Application: Moisture Control in Clean Rooms
  • Purpose: Preventing Moisture-Related Damage
  • Quantity per Pail: 300 pieces
  • Dimensions: 4" L x 2" W
  • Shelf Life: 36 months from date of manufacture
  • Manufacturer: Desco
  • Package: Pail

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess