EN
  • EN
  • DE

KS8721BL

Part No KS8721BL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Discontinued
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KS8721
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170896-KS8721BL
Ultra Librarian 3D Model Ultra Librarian KS8721BL CAD Model

Description

Microchip Technology's KS8721BL Ethernet PHY Transceiver

The KS8721BL from Microchip Technology is a robust, low-power 10Base-T/100Base-TX physical layer transceiver designed for high-performance network applications. This highly integrated device provides a complete solution for Ethernet connectivity, catering to the needs of embedded systems, consumer electronics, and industrial automation.

Encased in a compact 32-pin package, the KS8721BL operates over a single 3.3V power supply, making it an energy-efficient option for modern networked devices. It boasts an impressive temperature range of 0°C to +70°C, ensuring reliability and consistent performance even in challenging environmental conditions.

Key Features:

  • Flexibility: The KS8721BL supports both half and full-duplex modes at 10 Mbps and 100 Mbps, giving designers the flexibility to configure their systems according to specific bandwidth and communication requirements.
  • Auto-Negotiation: With built-in auto-negotiation capabilities, the KS8721BL seamlessly manages protocol selection, enabling automatic selection between full and half-duplex modes, as well as 10Base-T and 100Base-TX network speeds.
  • Energy Detection Mode: An innovative energy detection mode significantly reduces power consumption when the transceiver is in idle mode, making the KS8721BL an environmentally friendly choice for energy-conscious designs.
  • LED Indicators: Integrated LED indicators provide immediate visual feedback on link status, activity, and speed, simplifying diagnostics and system monitoring.
  • HP Auto MDIX: The inclusion of HP Auto MDIX (automatic medium-dependent interface crossover) allows the use of direct or crossover cables with equal ease, eliminating potential network setup issues.

Designed for easy implementation, the KS8721BL includes a comprehensive set of features such as loopback modes, link status change interrupt, and programmable interrupt output. This versatility makes the device an ideal choice for a wide range of applications, including network interface cards, broadband modems, and integrated networking within embedded systems.

With its combination of performance, power efficiency, and feature-rich design, the KS8721BL Ethernet PHY Transceiver from Microchip Technology stands out as a superior choice for designers looking to enhance their network connectivity solutions.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess