EN
  • EN
  • DE
  • IT

TDA9171

Part No TDA9171
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description YUV picture improvement processor based on histogram modification and blue stretch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266424-TDA9171
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9171 CAD Model

Description

The TDA9171 from NXP Semiconductors is a state-of-the-art integrated circuit designed for high-performance video processing applications. This robust component is widely recognized for its ability to provide superior image quality and is commonly used in television sets, monitors, and other video display systems.

Key Features

  • High-Quality Video Processing: The TDA9171 is engineered to deliver exceptional video signal processing, ensuring crisp and clear images.
  • Advanced Color Management: With its sophisticated color management capabilities, this IC allows for vivid and accurate color reproduction, enhancing the overall viewing experience.
  • Multiple Format Support: It supports various video formats, making it a versatile choice for a range of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9171 operates with minimal power consumption, contributing to the energy savings of the end product.

Applications

The TDA9171 is ideal for a variety of applications that require high-quality video processing, such as:

  • Standard and High-Definition Televisions
  • Computer Monitors
  • Video Projectors
  • Display Panels
  • Video Wall Systems

Technical Specifications

The TDA9171 boasts a comprehensive set of technical specifications that cater to the demanding needs of modern video processing:

  • Integrated Video Decoder
  • On-Chip Video Encoder with DACs
  • Adaptive Comb Filter for 2D Processing
  • Support for Interlaced and Progressive Scan Inputs
  • Programmable Scaler for Image Resizing

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA9171 is no exception. Manufactured with high-grade materials and subjected to rigorous testing, this IC meets the stringent requirements of the electronics industry, ensuring long-term performance and stability.

Whether you're developing a new television model or upgrading an existing video display system, the TDA9171 from NXP is an excellent choice that promises to deliver outstanding video quality and performance.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess