EN
  • EN
  • DE

ADA4937-2YCPZ

Part No ADA4937-2YCPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09/10/12+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751733-ADA4937-2YCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4937-2YCPZ CAD Model

Description

The ADA4937-2YCPZ from Analog Devices Inc. is a high-performance, ultralow distortion differential ADC (Analog-to-Digital Converter) driver specifically designed to interface with high-speed ADCs. This dual-channel amplifier offers an exceptional combination of high-speed performance and low noise, making it an ideal choice for a wide range of applications including medical imaging, instrumentation, and communication systems.

Key Features:

  • High Bandwidth: The ADA4937-2YCPZ boasts a high bandwidth that ensures accurate signal representation for high-speed signals, allowing it to keep pace with the latest high-performance ADCs.
  • Low Distortion: With ultralow harmonic distortion, the ADA4937-2YCPZ preserves the integrity of the input signal, ensuring high-fidelity signal processing.
  • Dual-Channel: The dual-channel configuration enables simultaneous processing of two separate signals or differential signal processing, providing flexibility for various system designs.
  • Low Power Consumption: Despite its high-speed capabilities, the ADA4937-2YCPZ is designed for low power consumption, which is critical for power-sensitive applications.
  • Adjustable Output Common-Mode Voltage: The output common-mode voltage is adjustable, allowing for easy interfacing with a variety of ADCs that may require different input voltage levels.

Applications:

  • Medical Imaging Systems
  • Professional Video
  • Test and Measurement Equipment
  • Communication Infrastructure
  • High-Speed Data Acquisition

The ADA4937-2YCPZ is housed in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for high-density designs. Its robust construction and reliable performance under varying conditions make it a trusted component in precision signal processing applications.

With its advanced features and proven performance, the ADA4937-2YCPZ from Analog Devices Inc. stands out as a superior solution for driving high-speed ADCs with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
Altera
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $8.5447
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,138 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess