Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±7ppm
Load Capacitance 13pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 3,000
Win Source Part Number 1013908-FL2500287
Ultra Librarian 3D Model Ultra Librarian FL2500287 CAD Model

Description

The FL2500287, a cutting-edge semiconductor component from Diodes Incorporated, represents a significant advancement in electronic design and efficiency. This product is meticulously engineered to cater to the demanding needs of modern electronic circuits, offering reliability and performance that professionals in the industry have come to expect from Diodes Incorporated.

Key Features

  • High Precision: The FL2500287 is designed for applications requiring precise voltage regulation and signal processing, ensuring consistent performance and accuracy.
  • Durability: Built to withstand tough conditions, this component is made with robust materials that can endure high temperatures and stress, making it suitable for industrial and automotive applications.
  • Energy Efficiency: With energy conservation being a critical consideration in electronic design, the FL2500287 is optimized for low power consumption, helping to reduce the overall energy footprint of the devices it powers.
  • Compact Size: The component's small footprint makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined circuit designs.
  • Integration: The FL2500287 is designed for easy integration into a wide range of electronic systems, ensuring compatibility and simplifying the design process for engineers.

Applications

The versatility of the FL2500287 makes it suitable for a diverse array of applications. It is commonly used in:

  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The FL2500287 is subjected to rigorous testing and quality control measures to ensure it performs to the highest standards across various conditions and use cases.

Technical Support

Customers who choose the FL2500287 benefit from Diodes Incorporated's comprehensive technical support. The company provides detailed documentation, application notes, and direct support from experienced engineers to assist with integration, troubleshooting, and optimization of the component within their projects.

For those looking to incorporate a reliable, high-performance semiconductor into their electronic designs, the FL2500287 from Diodes Incorporated offers an exceptional balance of efficiency, durability, and precision.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX-49-014.318-E3610
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX3225SB26000FOFZF70
ECS Inc.
CRYSTAL 16.3840MHZ 18PF SMD
Need more? Email Us
ECAD model for ECS-163.84-18-30B-AGN-TR
Murata Electronics North America
XRCGB_F_M Series [For Consumer Equipment]
Lowest to $0.4364
ECAD model for XRCGB30M000F3M00R0
ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD
Lowest to $0.6965
ECAD model for ECS-260-8-47-JTN-TR
ECS Inc.
CRYSTAL 24.0000MHZ SERIES SMD
Need more? Email Us
ECAD model for ECS-240-S-23B-TR
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX-5FD 40MHZ
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX3225GB16000D0HZZ01
ECS Inc.
CRYSTAL 25.0000MHZ 18PF TH
Need more? Email Us
ECAD model for ECS-250-18-4XEN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention