Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.24V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 30μA ~ 5mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788684-MIC5236BM-TR
Popularity Medium
Supply and Demand Status Balance
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5236BM-TR CAD Model

Description

Product Overview: MIC5236BM-TR from Microchip Technology

The MIC5236BM-TR is a robust and efficient linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is an ideal choice for applications requiring a regulated and steady voltage supply, thanks to its ability to deliver up to 150mA of output current with high accuracy.

The device operates over a wide input voltage range and is capable of providing a fixed output voltage. The MIC5236BM-TR features a low dropout voltage, which makes it particularly suitable for battery-powered devices where maximizing battery life is crucial. Its low quiescent current also contributes to its efficient operation, ensuring minimal power is wasted when the device is in standby mode.

One of the key attributes of the MIC5236BM-TR is its thermal and overcurrent protection, which safeguards the device and the application it powers from potential damage due to excessive heat or current. This makes the MIC5236BM-TR a reliable component for a wide range of applications, including portable devices, microcontroller power supplies, and other electronics requiring a stable power source.

The MIC5236BM-TR is available in a surface-mount package, which allows for a compact design footprint, making it well-suited for space-constrained applications. Its design is optimized for stable operation even with low-ESR ceramic capacitors, which can help reduce the overall size of the power supply design.

Microchip Technology's commitment to quality ensures that the MIC5236BM-TR meets the highest standards for performance and reliability. Whether you are designing a new product or looking to improve the power efficiency of an existing one, the MIC5236BM-TR voltage regulator is an excellent choice for a wide range of applications where efficient power management is essential.

With its combination of features, including low dropout performance, thermal protection, and energy efficiency, the MIC5236BM-TR stands out as a versatile and reliable solution for your voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Need more? Email Us
ECAD model for LT3066IDE#TRPBF
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
ON Semiconductor
IC REG LDO ADJ 0.3A 5TSOP
Lowest to $0.4186
ECAD model for NCP603SNADJT1G
Infineon Technologies
IC REG LINEAR 5V 30MA SCT595-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Lowest to $4.2376
ECAD model for IFX20001MBV50HTSA1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9204 $67.2140
85+ $1.5757 $133.9345
130+ $1.5264 $198.4320
180+ $1.4773 $265.9140
230+ $1.4280 $328.4400
305+ $1.2803 $390.4915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention