EN
  • EN
  • DE

LT3066IDE#TRPBF

Part No LT3066IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 19V
Voltage Dropout (Max) 0.51V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 125 µA
Current - Supply (Max) 25 mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LT3066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355990-LT3066IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3066IDE#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT3066IDE#TRPBF Low Dropout Linear Regulator

The LT3066IDE#TRPBF is a high-performance low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This device is part of the LT3066 series, which is renowned for its high voltage capabilities and low noise operation, making it an ideal solution for sensitive applications that require a stable and clean power supply.

With an input voltage range of 1.6V to 45V, the LT3066IDE#TRPBF is capable of delivering up to 500mA of output current. This wide input range makes it suitable for a diverse set of applications, from automotive to industrial systems, where varying input conditions are common. The output voltage is adjustable from 0.6V to 44V, providing designers with a flexible solution to match the specific needs of their circuits.

The device features a low dropout voltage of only 300mV at full load, which enhances efficiency by allowing operation closer to the input voltage. Its low quiescent current of 45µA (operating) and

One of the standout characteristics of the LT3066IDE#TRPBF is its low noise performance, with an output noise as low as 30µVRMS over a 10Hz to 100kHz bandwidth when used with an optional bypass capacitor. This makes it particularly useful for precision instrumentation, high-end audio, and RF applications where power supply noise can adversely affect performance.

Additional features of this robust LDO include internal protection circuits such as reverse battery protection, current limiting, and thermal limiting, which safeguard the device and the application during adverse conditions. The LT3066IDE#TRPBF is also stable with ceramic output capacitors, ensuring reliability and ease of use.

The LT3066IDE#TRPBF comes in a thermally efficient 12-lead DFN package, which is RoHS compliant and designed for surface mount technology (SMT), streamlining the manufacturing process. Its compact form factor and low profile make it suitable for space-constrained applications.

Whether you're designing power supplies for sensitive analog circuits, portable devices, or automotive electronics, the LT3066IDE#TRPBF from Analog Devices Inc. offers a blend of performance, efficiency, and reliability that can meet the demands of your application.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess