EN
  • EN
  • DE

TC1301A-APAVUATR

Part No TC1301A-APAVUATR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V, 2.63V
Dropout Voltage-Max 0.18V @ 300mA, -
Output Current 300mA, 150mA
Operating Supply Current 180μA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1105751-TC1301A-APAVUATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1301A-APAVUATR CAD Model

Description

The TC1301A-APAVUATR is a high-performance, integrated power supply chip from the renowned manufacturer Microchip Technology. Designed to cater to the demanding requirements of modern electronic devices, this chip combines a robust linear voltage regulator with a high-efficiency synchronous buck converter, all in a compact, surface-mount package.

Key Features

  • Integrated Power Solution: The device features a 500 mA synchronous buck converter and a 300 mA Low-Dropout (LDO) regulator, providing two independent power sources from a single chip.
  • High Efficiency: The synchronous buck converter operates with high efficiency, which helps in reducing the heat generated and improving the battery life in portable applications.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption during idle or standby modes, making it ideal for battery-powered operations.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage of the LDO can be adjusted through external resistors, allowing for custom voltage settings to match specific application needs.
  • Thermal Protection: It includes over-temperature protection that safeguards the device and the system from damage due to excessive heat.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device operates within safe current limits, thus preventing potential harm to the chip and the connected load.

Applications

The TC1301A-APAVUATR is versatile and can be used in a broad range of applications. It is particularly suited for portable devices, such as smartphones, tablets, and digital cameras, as well as for industrial and automotive systems that require efficient power management. Its reliability and performance also make it a good choice for medical devices and IoT applications where stable and efficient power supply is critical.

Product Packaging

This Microchip product is available in a small 10-pin MSOP package, which is ideal for space-constrained applications. The package is RoHS compliant and is designed for surface-mount technology (SMT), facilitating easy integration into a variety of circuit designs.

With its combination of efficiency, flexibility, and protection features, the TC1301A-APAVUATR is a top choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2411 $55.8495
100+ $1.0184 $101.8400
155+ $0.9866 $152.9230
210+ $0.9547 $200.4870
275+ $0.9229 $253.7975
365+ $0.8274 $302.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,518 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess