EN
  • EN
  • DE

TC1303C-ZS0EMFTR

Part No TC1303C-ZS0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adj, 500mA
Voltage/Current - Output 2 1.5V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796403-TC1303C-ZS0EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303C
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303C-ZS0EMFTR CAD Model

Description

The Microchip Technology TC1303C-ZS0EMFTR is a high-performance, integrated power supply solution that combines a synchronous buck regulator with a linear regulator. This dual-output device is designed to provide efficient power management for a wide range of applications, ensuring reliability and longevity of electronic systems.

Key Features:

  • High-Efficiency Synchronous Buck Regulator: The synchronous buck regulator offers high efficiency, which is essential for minimizing heat generation and power loss, particularly in battery-operated devices.
  • Adjustable Output Voltage: The device allows for an adjustable output voltage, providing design flexibility to cater to various system voltage requirements.
  • Low Dropout Linear Regulator (LDO): The integrated LDO ensures a stable and noise-free power supply, which is crucial for sensitive analog and RF circuitry.
  • Power Good Output: The 'power good' output indicator is a valuable feature for system monitoring and sequencing, as it signals when the output voltages are within their nominal range.
  • Thermal Shutdown Protection: Thermal shutdown protection is incorporated to prevent damage from overheating, enhancing the product's reliability and safety.
  • Overcurrent Protection: The device includes overcurrent protection, safeguarding the IC and the load from damage due to excessive current flow.
  • Small Footprint: The TC1303C-ZS0EMFTR comes in a compact package, making it suitable for space-constrained applications.

Applications:

This integrated power solution is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller/processor power supplies
  • Networking and telecommunications equipment
  • Industrial controls
  • Automotive systems

With its combination of efficiency, flexibility, and protection features, the Microchip Technology TC1303C-ZS0EMFTR is an excellent choice for designers looking to optimize their power management systems, ensuring stable operation and extending the life of the end product.

You May Also Be Interested in

Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess