Products specifications Report Issue?

Number of Positions 2 ~ 11
Index Stops Adjustable
Number of Decks 2
Number of Poles per Deck 1
Circuit per Deck SP11T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (AC), 1.5A (DC)
Voltage Rating - AC 115 V
Voltage Rating - DC 28 V
Actuator Type Round (6.35mm Dia)
Actuator Length 47.63mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 28.55mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559430-D4G0211N
Ultra Librarian 3D Model Ultra Librarian D4G0211N CAD Model

You May Also Be Interested in

Electroswitch
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC), 550mA (DC) 115 VAC Panel Mount
Need more? Email Us
ECAD model for D2C0205N
C&K Components
Rotary Switch 4 Position SP4T 2.5A (AC), 350mA (DC) 125 VAC Panel Mount
Need more? Email Us
ECAD model for A12442MNZQ
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us
ECAD model for 51CD30-01-2-AJN
Grayhill Inc.
SWITCH ROTARY 2-6POS 1A 125V
Need more? Email Us
ECAD model for 44UD30-08-2-AJN
C&K Components
SWITCH ROTARY 12POS 0.4VA 20V
Lowest to €17.5662
ECAD model for A11203RNCB
Grayhill Inc.
SWITCH ROTARY
Need more? Email Us
ECAD model for 71MBS36-03A10N
Grayhill Inc.
SWITCH ROTARY 10/2POS 1A 115V / Rotary Switch 10, 2 Position SP10T, SPDT 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
ECAD model for 54A01110S-A01102S
Grayhill Inc.
SWITCH ROTARY 2POS 5A 115V
Need more? Email Us
ECAD model for 44M60-01-1-02N
Grayhill Inc.
SWITCH ROTARY 2POS 150MA 115V
Need more? Email Us
ECAD model for 50D90-01-2-AJN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention