EN
  • EN
  • DE

LT3464ETS8#TRPBF

Part No LT3464ETS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 10V Step Up Single-Out 1.25V to 34V 0.14A 8-Pin TSOT-23 T/R / IC REG BOOST ADJ 85MA TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 34V
Output Current 85mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020396-LT3464ETS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LT3464
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3464ETS8#TRPBF CAD Model

Description

Product Overview: LT3464ETS8#TRPBF

The LT3464ETS8#TRPBF is a high-performance, micropower step-up DC/DC converter designed by Linear Technology, a brand renowned for its precision, reliability, and advanced technology in the field of power management integrated circuits. This compact and efficient component is specifically engineered to suit a wide range of applications, including but not limited to portable devices, medical equipment, and industrial systems where efficient power conversion is paramount.

Key Features

  • High Voltage Capability: The LT3464ETS8#TRPBF is capable of generating a boosted output voltage from a very low input voltage, making it ideal for applications where the input power source is limited, such as battery-powered devices.
  • Low Quiescent Current: With its ultra-low quiescent current, this converter ensures minimal power drain when in standby mode, thereby extending battery life in portable applications.
  • Integrated Schottky Diode: The inclusion of an internal Schottky diode not only simplifies the design but also enhances efficiency by reducing the number of external components required.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level through a simple external resistor divider, offering flexibility across different applications.
  • Small Package Size: The LT3464ETS8#TRPBF comes in a compact TSOT-23 package, which is highly advantageous for space-constrained designs.

Applications

  • Portable Electronics
  • Medical Devices
  • Industrial Instruments
  • Photoflash Capacitors
  • LED Lighting

The LT3464ETS8#TRPBF is not just a testament to Linear Technology's commitment to high-quality power solutions but also to the innovation that drives the industry forward. With its high efficiency, low power consumption, and compact footprint, this product is an excellent choice for designers looking to optimize their power management systems without compromising on performance or space.

Whether you're developing a new handheld device, upgrading a medical instrument, or designing an industrial-grade piece of equipment, the LT3464ETS8#TRPBF offers a reliable and efficient solution for your step-up DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8067 $52.8402
14+ $7.2260 $101.1640
22+ $7.0002 $154.0044
30+ $6.7744 $203.2320
39+ $6.5486 $255.3954
52+ $5.8711 $305.2972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess