Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073206-MC14516BCPG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14516BCPG CAD Model

Description

ON Semiconductor MC14516BCPG Product Overview

The MC14516BCPG from ON Semiconductor is a high-performance integrated circuit designed for digital applications. This binary up/down counter is a versatile component that is commonly used in a wide range of electronic devices such as computers, industrial machinery, and consumer electronics. Crafted with precision, the MC14516BCPG is built to deliver reliable and efficient performance, making it a preferred choice for engineers and designers looking for a dependable counting solution.

Key Features

  • Type: Binary Up/Down Counter
  • Counting Sequence: Up/Down
  • Output Configuration: Differential
  • Supply Voltage - Max: 18 V
  • Supply Voltage - Min: 3 V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)
  • Supplier Device Package: 16-PDIP

With its binary up/down counting capability, the MC14516BCPG is capable of counting in both directions, offering flexibility for various applications. The differential output configuration ensures that the counter can interface with other components in a system with ease and reliability. The wide range of supply voltage from 3 V to 18 V allows this counter to be used in systems with different power requirements without the need for additional components to adjust the voltage levels.

The robust operating temperature range of -55°C to +125°C ensures that the MC14516BCPG remains functional under extreme environmental conditions, which is critical for industrial and automotive applications. The through-hole mounting type makes it easy to install on printed circuit boards, and the standard 16-DIP package is compatible with common board layouts.

ON Semiconductor's commitment to quality is evident in the MC14516BCPG, which is designed and manufactured to meet the high standards required for professional electronic components. Whether you are designing a new system or looking for a replacement part, the MC14516BCPG from ON Semiconductor is a reliable choice that will not disappoint.

You May Also Be Interested in

ON Semiconductor
IC COUNTER 12BIT CMOS 16SOIC
Lowest to $0.1784
ECAD model for MC14040BDR2
Texas Instruments
8-BIT BINARY COUNTERS WITH 3-STATE OUTPUT REGISTERS | IC 8-BIT BINARY COUNTER 16-SOIC
Lowest to $0.6943
ECAD model for SN74HC590AD
Texas Instruments
54HC4024 ASYNCHRONOUS 7-BIT BINA / Counter IC Element Bit
Lowest to $80.9295
ECAD model for SNJ54HC4024J
Texas Instruments
CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS
Need more? Email Us
ECAD model for CD4024BM
Texas Instruments
IC BINARY COUNTER 4-BIT 14SO
Lowest to $0.6395
ECAD model for SN74HC163ANS
ON Semiconductor
IC COUNTER RIPPLE 12STAGE 16SOIC
Lowest to $0.1855
ECAD model for MC74HC4040ADR2
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
Fairchild/ON Semiconductor
Low Voltage Synchronous Binary Counter with Synchronous Clear
Lowest to $0.2859
ECAD model for 74LVX163M
ON Semiconductor
3.3V / 5V ECL ÷2 Divider
Lowest to $14.9354
ECAD model for MC100EP32DTR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8757 $65.6775
180+ $0.7193 $129.4740
280+ $0.6972 $195.2160
385+ $0.6740 $259.4900
500+ $0.6520 $326.0000
665+ $0.5848 $388.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 625 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention