EN
  • EN
  • DE

TPS84210RKGT

Part No TPS84210RKGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.95-V to 6-V Input, 2-A Synchronous Buck, Integrated Power Solution | IC REG BUCK ADJ 2A 39B1QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.95V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 3.6V
Output Current 2A
Switching Frequency 500kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 39-BQFN Exposed Pad
Supplier Device Package 39-B1QFN-EP (11x9)
Family Part Number TPS84210
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273697-TPS84210RKGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS84210RKGT CAD Model

Description

Product Overview: TPS84210RKGT from Texas Instruments

The TPS84210RKGT is a highly integrated, efficient, and versatile power management solution from Texas Instruments, designed to simplify the process of supplying power to complex digital systems. This product is part of TI's SWIFT™ family of power modules, which are known for their high performance and ease of use. The TPS84210RKGT integrates a comprehensive set of features that make it an ideal choice for a wide range of applications, including industrial control, communications equipment, and automotive systems.

Key Features

  • High Efficiency: The TPS84210RKGT boasts a high-efficiency synchronous step-down regulator with an integrated inductor, which significantly reduces power loss and improves overall system efficiency.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 42V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for flexibility in powering different components that require various voltage levels.
  • Integrated Components: The power module includes an internal switch, which simplifies the design and minimizes external component count, saving both space and cost.
  • Thermal Performance: Enhanced thermal performance is achieved through a low-profile QFN package, which aids in heat dissipation and promotes reliable operation even in thermally challenging environments.
  • Protection Features: The device includes a comprehensive set of protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of the power module and the system it powers.

Applications

The versatility of the TPS84210RKGT makes it suitable for a diverse set of applications. It is commonly used in:

  • Point of Load (POL) conversions
  • Industrial control and automation systems
  • Telecommunications equipment
  • Automotive infotainment and telematics
  • Networking and data storage systems

In summary, the TPS84210RKGT from Texas Instruments is a robust and efficient solution for power management in complex electronic systems. Its wide input voltage range, adjustable output, and integrated components make it a highly flexible and reliable choice for designers looking to streamline their power supply design with a compact and powerful module.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7133 $53.5665
12+ $8.7904 $105.4848
18+ $8.5157 $153.2826
25+ $8.2410 $206.0250
32+ $7.9663 $254.9216
43+ $7.1422 $307.1146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess