Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 243061-CP2220F E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP2220F E1 CAD Model

Description

CP2220F E1 High Performance Capacitor

The CP2220F E1 is a robust capacitor designed for electronic circuits requiring stable performance and long-term reliability. Its compact form factor makes it ideal for a variety of applications ranging from consumer electronics to industrial machinery.

  • Voltage rating: 50V
  • Capacitance: 22μF
  • Temperature range: -55°C to 105°C
Applications:
  • Power supply filtering
  • Signal processing
  • Telecommunications equipment
  • Automotive electronics
Features & Benefits:
  • High capacitance in a small package
  • Excellent reliability and temperature stability
  • Low equivalent series resistance (ESR)
  • Suited for high-frequency applications
Additional Details:

With a focus on durability and efficiency, the CP2220F E1 capacitor is an optimal choice for engineers seeking dependable performance in harsh environments.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for B1276-CH
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
JST Sales America Inc.
Need more? Email Us
ECAD model for B3P5S-VH-B(LF)(SN)
EPCOS (TDK)
Need more? Email Us
ECAD model for B45195S1476M019
Eon Silicon Solution
Need more? Email Us
ECAD model for B32-100HIP
Micron Technology Inc.
Need more? Email Us
ECAD model for B240ABH-6D-E
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention