Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 213V
Minimum Breakdown Voltage 237V
Max Clamping Voltage 442V
Peak Pulse Current(Ippm) 9A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 155pF @ 1MHz
Mounting Through Hole
Case / Package DO-15 (DO-204AC)
Win Source Part Number 026293-P6KE250CA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE250CA CAD Model

Description

STMicroelectronics P6KE250CA TVS Diode

The P6KE250CA is a high-quality Transient Voltage Suppression (TVS) diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering robust and reliable electronic components. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and the switching of inductive loads.

With its bidirectional configuration, the P6KE250CA is capable of clamping transient voltages that exceed the breakdown voltage in both positive and negative directions, making it an ideal choice for AC applications or where the polarity is unpredictable. The device's peak pulse power dissipation is rated at 600W for a 10/1000μs waveform, which ensures that it can handle significant transient power spikes without sustaining damage.

The P6KE250CA operates in a wide temperature range from -55°C to 175°C, which allows for reliable performance even in extreme environments. Its low clamping voltage and fast response time ensure that sensitive components are protected from electrical overstress, thereby extending the lifespan of the end product.

Constructed in a DO-15 package, also known as an axial leaded package, the P6KE250CA is designed for through-hole mounting, which is suitable for applications that require a robust physical connection. This package style also facilitates heat dissipation, which is critical for maintaining the integrity of the diode under high transient conditions.

Applications of the P6KE250CA TVS diode are diverse and include use in consumer electronics, industrial systems, telecommunications infrastructure, and automotive electronics. Its ability to protect against overvoltage makes it an essential component in the design of circuits that are exposed to harsh electrical environments or that require compliance with stringent regulatory standards.

Overall, the P6KE250CA from STMicroelectronics represents a reliable solution for transient voltage protection. Its combination of high surge capability, fast response, and bidirectional protection makes it a versatile component for safeguarding a wide array of electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 4.7VWM 8.5VC 2DFN / 8.5V Clamp 190A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Lowest to $0.0675
ECAD model for AOZ8310ADI-04
Yageo
SMAJ, DO-214AC, 51V, 82.4V, REEL / 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0454
ECAD model for SMAJ51CA/TR13
Comchip Technology
TVS DIODE 17VWM 46V 0402C/SOD923 / 46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0348
ECAD model for CPDQC17VE-HF
Diodes Incorporated
TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Need more? Email Us
ECAD model for P6SMAJ12ADF-13
Yageo
SMBJ, DO-214AA, 130V, 209V, REEL / 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ130A/TR13
STMicroelectronics
TVS DIODE 10.2VWM 21.7VC DO15 / 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Lowest to $0.1837
ECAD model for BZW06-10
Yageo
SMCJ, DO-204AB, 22V, 35.5V, REEL / 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMCJ22A/TR13
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000
Yageo
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1902
ECAD model for SMDJ36CA/TR13

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0689 $56.1535
1,985+ $0.0566 $112.3510
3,070+ $0.0548 $168.2360
4,230+ $0.0530 $224.1900
5,460+ $0.0513 $280.0980
7,320+ $0.0459 $335.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 815 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention