CP2220TH Advanced Technology Capacitor
The CP2220TH capacitor features advanced technology to deliver superior electrical performance. This component is tailored for high-voltage and high-frequency applications, making it indispensable in modern electronic design.
- Voltage rating: 100V
- Capacitance: 22μF
- Temperature range: -40°C to 85°C
Applications:- Switching power supplies
- RF amplifier circuits
- Data communication systems
- Renewable energy systems
Features & Benefits:- Enhanced voltage tolerance
- Optimal for high-frequency circuits
- Reduced risk of dielectric breakdown
- Long lifecycle under varied conditions
Additional Details:Utilizing the latest in dielectric materials, the CP2220TH is perfect for projects demanding high precision and efficiency.