Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Fox Electronics
Packaging Reel - TR
Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768kHz
Frequency Tolerance ±20ppm
Load Capacitance 12.5pF
ESR 50 kOhm
Operating Mode Fundamental
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.343" L x 0.146" W (8.70mm x 3.70mm)
Height - Seated (Max) 0.098" (2.50mm)
Win Source Part Number 1040237-FSRLF327
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian FSRLF327 CAD Model

Description

The 1040237-FSRLF327 is a 32.768kHz kHz crystal (tuning fork) with a frequency tolerance of ±20ppm manufactured by Fox Electronics.

  • Frequency: 32.768kHz
  • Frequency Tolerance: ±20ppm
  • ESR: 50 kOhm
  • Load Capacitance: 12.5pF
  • Mode: fundamental
  • Mounting: surface mountable
  • Packaging: reel - TR
  • Dimension: 0.343" L x 0.146" W (8.70mm x 3.70mm)
  • Operating Temperature Range: -40°C to 85°C
  • Popularity: medium
  • Supply and Demand Status: balance

You May Also Be Interested in

ECS Inc.
CRYSTAL 48.0000MHZ 20PF SMD
Lowest to $1.0969
ECAD model for ECS-480-20-30B-DU
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX-5FD 40MHZ
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX3225SB27000H0FZF33
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX3225SB20MHZ
ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD
Lowest to $0.6965
ECAD model for ECS-260-8-47-JTN-TR
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX3225SB26000FOFZF70
AVX Corp/Kyocera Corp
Lowest to $0.9083
ECAD model for CX3225SB19200C0FLH07
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for CX-5FD 3.6864MHZ
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.8754
ECAD model for ECS-.327-12.5-34QCN-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6031 $59.4279
19+ $6.1851 $117.5169
29+ $5.9762 $173.3098
41+ $5.5582 $227.8862
53+ $5.3493 $283.5129
66+ $5.1404 $339.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,804 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention