Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging Bulk
Status Active
Type Clip, Hose
Type Attributes Push-Fit
Opening Size 1.283" to 1.595" (32.59mm to 40.51mm)
Material Polyacetal (POM)
Color White
Length 1.564" to 2.517" (39.73mm to 63.93mm)
Width 0.290" (7.36mm)
Material Thickness 0.067" (1.70mm)
Material Flammability Rating UL94 HB
Win Source Part Number 1005067-SNP3310H4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian SNP3310H4 CAD Model

Description

The HellermannTyton 1005067-SNP3310H4 is a white polyacetal (POM) material clip hose with a medium popularity rating. This product has a packaging of bulk and a quantity per package of 5k pcs. The opening size is 1.283" to 1.595" (32.59mm to 40.51mm) and the material thickness is 0.067" (1.70mm).

You May Also Be Interested in

Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
ECAD model for JP2HBC50RB-L20
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
ECAD model for PCL150105
Panduit Corp
CBL CLIP WIRE SADDLE NAT ARROW
Need more? Email Us
ECAD model for WS50-75-C
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW
Need more? Email Us
ECAD model for MWSEA2-4-19
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
ECAD model for JP131HBC50RBL20
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW
Lowest to $0.2688
ECAD model for MWSEA1-3-01
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
ECAD model for JP2SBC87RB-L20
Essentra Components
CBL CLIP U-TYPE BLACK FASTENER / Cable Management, Clip Polyvinyl Chloride Black Screw Mount 11.1mm
Need more? Email Us
ECAD model for V-1003
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
ECAD model for JP75SBC50RB-L20

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention