EN
  • EN
  • DE

HMC540LP3E

Part No HMC540LP3E
Manufacturer Hittite
Catalog Attenuators
Description 1 dB LSB GaAs MMIC 4-BIT DIG POSITIVE CONTROL ATTENUATOR, DC - 5.5 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181385-HMC540LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC540LP3E CAD Model

Description

The HMC540LP3E is a GaAs MMIC positive control SPDT switch designed for use in various RF and microwave applications. Manufactured by Hittite (now Analog Devices), this switch offers low insertion loss, high isolation, and excellent linearity, making it suitable for demanding applications requiring high performance and reliability.

Applications

  • Test and Measurement Equipment
  • Microwave Radios
  • Military and Space Applications
  • Switch Matrixes
  • Phase Shifters

Features

  • Low Insertion Loss: Typically 0.8 dB up to 6 GHz
  • High Isolation: Typically 30 dB up to 6 GHz
  • Positive Control Logic: Simple and easy control interface
  • Fast Switching Speed: Typically 5 ns
  • High Input IP3: +50 dBm
  • Compact 3x3 mm Leadless Package

Benefits

  • Improved System Performance: Low insertion loss minimizes signal attenuation, enhancing overall system sensitivity and dynamic range.
  • Enhanced Signal Integrity: High isolation prevents signal leakage, ensuring signal purity and minimizing interference.
  • Simplified System Design: Positive control logic simplifies integration with digital control systems.
  • Increased System Reliability: Robust design and high-quality materials ensure long-term reliability and performance.
  • Reduced Board Space: Compact package allows for dense circuit designs, saving valuable board space.

Additional Details

The HMC540LP3E operates over a wide frequency range, typically from DC to 6 GHz. It requires a positive control voltage for switching between the two states. The device is housed in a small 3x3 mm leadless package, making it suitable for surface mount assembly. Its high IP3 performance makes it ideal for applications where linearity is critical. It is typically used with a +3V or +5V supply. The switch can handle up to +27 dBm of input power. Its fast switching speed allows it to be used in high-speed switching applications.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 0DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess