EN
  • EN
  • DE

HMC307QS16G

Part No HMC307QS16G
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR DC-4GHZ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 1dB to 31dB
Frequency Range 0 to 4GHz
Impedance 50 Ohm
Dimension 16-SSOP (0.154", 3.90mm Width)
Win Source Part Number 204870-HMC307QS16G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC307QS16G CAD Model

Description

Product Overview: HMC307QS16G

The HMC307QS16G is a high-performance, non-reflective Single Pole Three Throw (SP3T) switch, designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered for applications that demand high isolation, low insertion loss, and fast switching speed. It is a versatile component suitable for a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC307QS16G operates over a broad frequency range, making it an ideal choice for multi-band communication systems.
  • High Isolation: It offers excellent signal isolation between ports, which minimizes crosstalk and improves system performance.
  • Low Insertion Loss: The low insertion loss characteristic ensures minimal signal attenuation, preserving signal integrity throughout the switching process.
  • Fast Switching Speed: Quick transition times between states are critical in many applications, and the HMC307QS16G delivers with its fast switching capability.
  • Non-Reflective Design: The non-reflective nature of the switch reduces signal reflections that can cause impedance mismatches and distortions.
  • Surface-Mount Package: The HMC307QS16G comes in a compact QS16G surface-mount package, which is suitable for dense PCB layouts and saves valuable board space.

Applications

The versatility of the HMC307QS16G allows it to be used in various applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF and microwave test equipment
  • Military and space systems
  • Complex communication systems requiring reliable RF switching

Product Specifications

Parameter Value
Frequency Range DC to 50 GHz
Insertion Loss 2.0 dB typical at 26.5 GHz
Isolation 40 dB typical at 26.5 GHz
Switching Speed 10 ns typical
Package QS16G SMT

For detailed technical specifications, application support, and further information, customers are encouraged to visit Analog Devices Inc.'s official website or contact their sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess