EN
  • EN
  • DE

FD800R17KE3B2NOSA1

Part No FD800R17KE3B2NOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 1700V 800A / IGBT Module Single Chopper 1700 V 1200 A 5200 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series IHM-B
Package Tray
Product Status Not For New Designs
Configuration Single Chopper
Voltage - Collector Emitter Breakdown (Max) 1700 V
Current - Collector (Ic) (Max) 1200 A
Power - Max 5200 W
Vce(on) (Max) @ Vge, Ic 2.45V @ 15V, 800A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 72 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number FD800R17
Standard Package 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349881-FD800R17KE3B2NOSA1
Ultra Librarian 3D Model Ultra Librarian FD800R17KE3B2NOSA1 CAD Model

Description

The FD800R17KE3B2NOSA1 is a single chopper IGBT module that belongs to the IHM-B series of Infineon Technologies.

  • Power (Max): 5200 W
  • Mounting Type: Standard Input and Chassis Mounting
  • Voltage Collector-Emitter Breakdown: 1700 V
  • Collector Cutoff Current (Max): 5 mA
  • Package / Case: Module
  • Supplier Device Package: Module
  • Operating Temperature Range: -40°C to 125°C (TJ)
  • ECCN: EAR99
  • Lifecycle Status: Not For New Designs
  • Current Collector (Ic) (Max): 1200 A
  • Vce(on) (Max) @ Vge, Ic: 2.45V @ 15V, 800A
  • Input Capacitance (Cies) @ Vce: 72 nF @ 25 V

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess