EN
  • EN
  • DE
  • IT

APT100GN120J

Part No APT100GN120J
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description IGBT 1200V 153A 446W SOT227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Status Active
IGBT Type Trench Field Stop
Configuration Single
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 153A
Maximum Power Dissipation 446W
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 100A
Collector Cut-off Current(Max) 100μA
Input Capacitance (Cies) @ Vce 6.5nF @ 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 078483-APT100GN120J
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT100GN120J CAD Model

Description

APT100GN120J Description

The APT100GN120J is engineered to deliver exceptional performance and reliability, suitable for cutting-edge electronic applications requiring robust power handling capabilities.

  • Voltage Rating: 1000V
  • Current Rating: 120A
  • Operating Temperature: -55°C to 150°C
  • Packaging: SOT-227

Applications

  • Power Grid Systems
  • Advanced Motor Drives
  • Heavy Duty Industrial Controls
  • Renewable Energy Equipment

Features and Benefits

  • High power density for compact system designs
  • Reliable performance over extended periods
  • Reduced on-loss to maximize efficiency
  • Adaptable to various power system designs

Additional Details: The APT100GN120J stands out in its ability to support high-performance applications with enhanced efficiency and reliability, making it an indispensable component in modern electronic infrastructure.

You May Also Be Interested in

Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $80.2388
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $93.6120
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Shanghai Lu-Semi Technology Co., Ltd.
166W 90A 650V TO-3P Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.4879
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7523 $84.7523
2+ $69.5404 $139.0808
3+ $67.3672 $202.1016
4+ $65.1941 $260.7764
5+ $63.0209 $315.1045
6+ $56.5015 $339.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess