EN
  • EN
  • DE
  • IT

YGD45N65U1

Part No YGD45N65U1
Manufacturer Shanghai Lu-Semi Technology Co., Ltd.
Catalog IGBTs - Modules
Description 166W 90A 650V TO-3P Single IGBTs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-3P
Pd - Power Dissipation 166W
Td(off) 129ns
Td(on) 48ns
Operating Temperature -40℃~+175℃
Current - Collector(Ic) 90A
Collector-Emitter Breakdown Voltage (Vces) 650V
Reverse Transfer Capacitance (Cres) 38pF
Gate-Emitter Threshold Voltage (Vge(th)@Ic) 4V@250uA
Vce Saturation(VCE(sat)) 1.85V@45A,15V
Switching Energy(Eoff) 480uJ
Turn-On Energy (Eon) 2.2mJ
Input Capacitance(Cies) 2.19nF
Output Capacitance(Coes) 98pF
Gate Charge(Qg) 85nC@15V
Ultra Librarian 3D Model Ultra Librarian YGD45N65U1 CAD Model

You May Also Be Interested in

IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $52.1553
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $206.0666
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Microchip Technology
IGBT MODULE 1200V 110A 357W SP4
Lowest to $97.5436
Microchip Technology
IGBT MODULE 1200V 610A 2307W SP6
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $61.5625
Microchip Technology
IGBT MODULE 600V 225A 480W SP6P
Lowest to $296.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess