EN
  • EN
  • DE

APTGT200A120D3G

Part No APTGT200A120D3G
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description Phase leg Trench + Field Stop IGBT Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
IGBT Type Trench Field Stop
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 300A
Power - Max 1040W
Vce(on) (Maximum) @ Vge, Ic 2.1V @ 15V, 200A
Current - Collector Cutoff (Maximum) 6mA
Input Capacitance (Cies) @ Vce 14nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package D-3 Module
Manufacturer Package D3
Win Source Part Number 1146927-APTGT200A120D3G
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APTGT200A120D3G
Introduction Date September 05, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APTGT200A120D3G CAD Model

Description

The APTGT200A120D3G is a Half Bridge IGBT module from Microsemi Corporation capable of handling a maximum power of 1040W.

  • Module Type: Half Bridge IGBT
  • Manufacturer: Microsemi Corporation
  • Maximum Power: 1040W
  • Collector Current: 300A
  • Collector-Emitter Breakdown Voltage: 1200V
  • IGBT Type: Trench Field Stop
  • Input Capacitance: 14nF @ 25V
  • Package: D-3 module
  • Mounting: Chassis Mounted
  • Product Category: Discrete Semiconductor Products
  • Operating Temperature: -40°C to 150°C (TJ)
  • Introduction Date: September 05, 2008
  • Estimated EOL Date: 2026

You May Also Be Interested in

Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $375.3384
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
IXYS
IGBT Modules
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.9880 $183.9880
2+ $177.8550 $355.7100
3+ $159.4558 $478.3674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess