EN
  • EN
  • DE

IXA60IF1200NA

Part No IXA60IF1200NA
Manufacturer IXYS
Catalog IGBTs - Modules
Description XPT IGBT | IGBT 1200V 88A SOT-227B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 88A
Maximum Power 290W
Vce(on) (Maximum) at Vge, Ic 2.1V at 15V, 50A
Current - Collector Cutoff (Maximum) 100μA
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Chassis, Stud Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1190919-IXA60IF1200NA
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXA60IF1200NA CAD Model

Description

The IXYS IXA60IF1200NA is a single configuration PT IGBT type component with a chassis and stud mount.

  • Maximum Collector Current: 88A
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Collector Cutoff Current: 100μA
  • Package: SOT-227-4, miniBLOC package
  • Manufacturer Pack Quantity: 10
  • Maximum Power: 290W
  • Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A
  • ECCN: EAR99
  • Popularity: Medium
  • MSL Level: 1 (unlimited)
  • Temperature Range: -40°C to 150°C
  • Manufacturer: IXYS

You May Also Be Interested in

Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess