EN
  • EN
  • DE

APTGT75SK120TG

Part No APTGT75SK120TG
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 110A 357W SP4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Single 1200 V 110 A 357 W Chassis Mount SP4
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SP4
Case / Package SP4
Family Name APTGT75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911662-APTGT75SK120TG
Ultra Librarian 3D Model Ultra Librarian APTGT75SK120TG CAD Model

Description

The APTGT75SK120TG is a state-of-the-art power module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is part of the company's extensive portfolio of power electronic devices, which are known for their reliability, efficiency, and innovative features.

Key Features

  • Voltage Rating: The APTGT75SK120TG is rated for a collector-emitter voltage of 1200V, making it suitable for a wide range of high-voltage applications.
  • Current Rating: With a continuous collector current of 75A at 25°C, this power module can handle significant power levels, ensuring robust performance in demanding situations.
  • Power Integration: This module integrates multiple power components into a single package, reducing the complexity of power circuit design and simplifying assembly processes.
  • Low Switching Losses: Designed for efficiency, the device features low on-state and switching losses, which translates to better performance and reduced energy waste.
  • Thermal Management: The APTGT75SK120TG comes with an optimized internal layout for superior thermal performance, ensuring the device operates within safe temperature limits even under heavy loads.
  • Robust Package: Encased in an industry-standard package, this power module is designed to withstand harsh environments and provide reliable operation over a long lifespan.

Applications

The versatility of the APTGT75SK120TG allows it to be used in a variety of applications, including but not limited to:

  • Motor drives and inverters for industrial automation
  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging infrastructure
  • Power supplies for telecommunications and data centers

Microchip Technology's APTGT75SK120TG is an excellent choice for designers and engineers looking for a high-quality power module that combines performance with reliability. Its advanced features and robust design make it an ideal component for high-voltage, high-power applications across various industries.

You May Also Be Interested in

IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Infineon Technologies
IGBT MODULE
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0925 $87.0925
2+ $71.4607 $142.9214
3+ $69.2275 $207.6825
4+ $66.9943 $267.9772
5+ $64.7612 $323.8060
6+ $58.0618 $348.3708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess