EN
  • EN
  • DE

CRG40T60AK3HD

Part No CRG40T60AK3HD
Manufacturer China Resources Microelectronics Limited
Catalog IGBTs - Modules
Description 336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-247
Pd - Power Dissipation 336W
Td(off) 178ns
Td(on) 56ns
Current - Collector(Ic) 40A
Collector-Emitter Breakdown Voltage (Vces) 600V
Reverse Transfer Capacitance (Cres) 76pF
IGBT Type FS (Field Stop)
Gate-Emitter Threshold Voltage (Vge(th)@Ic) 3.5V@1mA
Vce Saturation(VCE(sat)) 2.4V@40A,15V
Reverse Recovery Time(trr) 48ns
Switching Energy(Eoff) 800uJ
Turn-On Energy (Eon) 2.1mJ
Input Capacitance(Cies) 3.453nF
Gate Charge(Qg) 239nC@15V
Output Capacitance(Coes) 141pF
Ultra Librarian 3D Model Ultra Librarian CRG40T60AK3HD CAD Model

Description

Product Overview

The 015AZ18-Y offers exceptional performance tailored to meet diverse application needs. It is engineered for professionals seeking efficiency and reliability in electronic projects.

Applications

  • Signal Processing
  • Data Acquisition Systems
  • Control Systems
  • Renewable Energy Projects
  • Advanced Automation Systems

Features and Benefits

  • Enhanced Performance: Delivers superior results under varied conditions.
  • Energy Efficient: Reduces overall power consumption.
  • Easy Integration: Simplifies implementation with existing setups.
  • Robust Construction: Ensures durability and long-term reliability.
  • Enhanced Compatibility: Works seamlessly with most control boards.

The 015AZ18-Y is the perfect choice for applications requiring cutting-edge technology with stable performance and broad adaptability.

You May Also Be Interested in

Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess