EN
  • EN
  • DE

SRVBS260NT3G

Part No SRVBS260NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description IC / Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number SRVBS260
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 962668-SRVBS260NT3G
Ultra Librarian 3D Model Ultra Librarian SRVBS260NT3G CAD Model

Description

ON Semiconductor SRVBS260NT3G Overview

The SRVBS260NT3G from ON Semiconductor is a robust Schottky barrier rectifier designed for high-efficiency power applications. This device is engineered to deliver low forward voltage drop and optimized reverse leakage current, making it an ideal choice for systems where energy efficiency is paramount. With its compact surface-mount package, the SRVBS260NT3G is well-suited for space-constrained applications such as portable devices, power supply modules, and compact industrial equipment.

Key Features

  • High Surge Capability: The SRVBS260NT3G is capable of withstanding high surge currents, ensuring reliability and longevity in applications subject to transient over-voltage conditions.
  • Low Power Loss: With a low forward voltage drop, this Schottky barrier rectifier minimizes power loss during operation, contributing to the overall energy efficiency of the system.
  • High Current Capacity: This device can handle a high average rectified forward current, making it suitable for power-intensive applications.
  • Temperature Performance: The SRVBS260NT3G operates effectively over a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Surface-Mount Package: The compact SMB package allows for a smaller PCB footprint, providing more room for other components or enabling the design of smaller, more compact circuits.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC modules

Environmental and Quality Certifications

The SRVBS260NT3G is compliant with various environmental standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. Furthermore, ON Semiconductor's commitment to quality is reflected in the device's adherence to industry-standard quality management systems.

Conclusion

With its combination of high surge capability, low power loss, and high current capacity, the SRVBS260NT3G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its surface-mount package and temperature resilience further ensure its versatility across a broad range of applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess