EN
  • EN
  • DE

MLG75T65FDK

Part No MLG75T65FDK
Manufacturer Shenzhen Minos Technology Co., Ltd.
Catalog IGBTs - Modules
Description IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-247
Pd - Power Dissipation 468W
Td(off) 110ns
Td(on) 29ns
Current - Collector(Ic) 75A
Collector-Emitter Breakdown Voltage (Vces) 650V
Reverse Transfer Capacitance (Cres) 36pF
IGBT Type FS (Field Stop)
Gate-Emitter Threshold Voltage (Vge(th)@Ic) 5.5V@1mA
Vce Saturation(VCE(sat)) 2.6V@75A,15V
Reverse Recovery Time(trr) 36ns
Collector Cut-Off Current (Ices) 55uA
Switching Energy(Eoff) 1.1mJ
Turn-On Energy (Eon) 1.25mJ
Input Capacitance(Cies) 3.979nF@25V
Output Capacitance(Coes) 187pF
Gate Charge(Qg) 156nC@75A,15V
Ultra Librarian 3D Model Ultra Librarian MLG75T65FDK CAD Model

Description

02DZ5.1-V Zener Diode

Engineered for efficiency, the 02DZ5.1-V Zener diode offers excellent performance in maintaining steady voltage levels across circuits, critical for ensuring the longevity and reliability of electronic devices.

  • Applications:
  • Automotive Electronic Regulation
  • Voltage Clamping to Protect Sensitive Components
  • Energy Efficient Lighting Systems
  • Precision Measuring Instruments
  • Features and Benefits:
  • Stable 5.1V Zener Voltage for Consistent Voltage Regulation
  • High Surge Capabilities for Minimizing Risks of Component Damage
  • Ideal for High-frequency Circuitry

Additional Details: Suitable for both analog and digital applications, the 02DZ5.1-V provides significant enhancements in circuit stability and performance.

You May Also Be Interested in

Littelfuse Inc.
IGBT MODULE 1200V 580A 1925W D3
Lowest to $238.3321
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Infineon Technologies
IGBT Modules IGBT Module 450A 1200V
Lowest to $488.7219
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1142 $52.9414
40+ $2.5552 $102.2080
61+ $2.4754 $150.9994
84+ $2.3955 $201.2220
108+ $2.3157 $250.0956
145+ $2.0761 $301.0345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess