EN
  • EN
  • DE

MUBW25-12A7

Part No MUBW25-12A7
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 50A 225W E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module NPT Three Phase Inverter with Brake 1200 V 50 A 225 W Chassis Mount E2
Manufacturer IXYS
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package E2
Case / Package E2
Family Name MUBW25
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MUBW2512A7, MUBW25-12A7-NDR
Quantity per package 6
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928495-MUBW25-12A7
Ultra Librarian 3D Model Ultra Librarian MUBW25-12A7 CAD Model

Description

The IXYS MUBW25-12A7 is an electronic component that is used in various applications.

  • Type: IGBT module NPT three-phase inverter with brake
  • Voltage Rating: 1200V
  • Current Rating: 50A
  • Operating Temperature: -40°C to 125°C
  • Package: E2
  • Mounting: Chassis mount
  • Quantity per Package: 6
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

IXYS
HiPerFASTTM IGBTs with Diode
Need more? Email Us
IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Vishay
INSULATED GATE BIPOLAR TRANSISTOR | IGBT STD 600V 100A SOT227
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
EasyPACK module with Trench/Fieldstopp IGBT3 and Emitter Controlled 3 diode and PressFIT / NTC
Lowest to $65.8676
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess