EN
  • EN
  • DE

GA200SA60S

Part No GA200SA60S
Manufacturer Vishay
Catalog IGBTs - Modules
Description INSULATED GATE BIPOLAR TRANSISTOR | IGBT STD 600V 100A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Status Obsolete
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 200A
Maximum Power 630W
Vce(on) (Maximum) at Vge, Ic 1.3V at 15V, 100A
Current - Collector Cutoff (Maximum) 1mA
Input Capacitance (Cies) at Vce 16.25nF at 30V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1176753-GA200SA60S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GA200SA60S CAD Model

Description

Vishay Semiconductor Diodes Division is the manufacturer of this electronic component.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1176753-GA200SA60S
  • Manufacturer Homepage: www.irf.com
  • Status: Obsolete
  • Mounting Style: Chassis Mount
  • Configuration: Single Input
  • NTC Thermistor: No
  • Device Package: SOT-227B
  • Maximum Current Collector: 200A
  • Maximum Voltage Collector Emitter Breakdown: 600V
  • Maximum Current Collector Cutoff: 1mA
  • Manufacturer Pack Quantity: 10
  • MSL Level: 1 (Unlimited)
  • Maximum Power: 630W
  • Vce(on) (Maximum) @ Vge, Ic: 1.3V @ 15V, 100A
  • Input Capacitance (Cies) @ Vce: 16.25nF @ 30V

You May Also Be Interested in

IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
IXYS
IGBT Modules
Need more? Email Us
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
Lowest to $43.6364
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess