EN
  • EN
  • DE

APTGT300TL60G

Part No APTGT300TL60G
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description Three level inverter Trench + Field Stop IGBT Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
IGBT Type Trench Field Stop
Configuration Three Level Inverter
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 400A
Power - Max 935W
Vce(on) (Maximum) @ Vge, Ic 1.9V @ 15V, 300A
Current - Collector Cutoff (Maximum) 350μA
Input Capacitance (Cies) @ Vce 18.4nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP6
Manufacturer Package SP6
Win Source Part Number 1146928-APTGT300TL60G
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APTGT300TL60G
Introduction Date March 27, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APTGT300TL60G CAD Model

Description

The Microsemi Corporation 627112 is a three-level inverter configuration IGBT type trench field stop product.

  • Maximum Power: 935W
  • Current Collector: 400A
  • Voltage of Collector Emitter Breakdown: 600V
  • Current Collector Cutoff: 350μA
  • Suitable for: use in electronic circuits that require a discrete semiconductor product

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Infineon Technologies
Lowest to $43.6364
IXYS
IGBT Modules
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $412.8722
Powerex Inc.
Dual IGBTMOD™ U-Series Module 400 Amperes/1200 Volts
Lowest to $144.3750
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $334.2857 $334.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess